EN
  • EN
  • DE

LM2935T

Part No LM2935T
Manufacturer ON Semiconductor
Description LOW DROPOUT DUAL VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1198329-LM2935T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2935T CAD Model

Description

ON Semiconductor LM2935T Voltage Regulator

The LM2935T from ON Semiconductor is a robust, high-quality low-dropout voltage regulator designed to deliver a fixed output with high efficiency and stability. This component is an ideal choice for automotive, industrial, and a wide range of other applications where voltage regulation is critical. With its ability to maintain a steady output voltage despite variations in input voltage or load conditions, the LM2935T ensures reliable performance for your electronic devices.

Key Features

  • Output Voltage: The LM2935T provides a fixed output voltage, which is crucial for powering sensitive electronics that require a stable supply.
  • Low Dropout Voltage: This voltage regulator is designed with a low dropout voltage, minimizing the difference between the input and output voltages and thus improving efficiency.
  • High Current Capacity: Capable of delivering up to 150mA of output current, the LM2935T is suitable for a range of applications that demand moderate power levels.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and connected components from damage due to excessive heat.
  • Short-Circuit Protection: Enhanced safety is provided by the short-circuit protection feature, which helps prevent damage during fault conditions.

Applications

  • Automotive electronics
  • Industrial control systems
  • Power management for battery-powered devices
  • Portable consumer electronics
  • Telecommunication equipment

The LM2935T is housed in a TO-220 package, offering a compact form factor and ease of integration into a variety of circuit designs. Its robustness is further enhanced by its wide operating temperature range, making it suitable for use in environments that experience temperature extremes. With ON Semiconductor's reputation for quality and reliability, the LM2935T voltage regulator is an excellent choice for ensuring stable power in your electronic projects.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess