EN
  • EN
  • DE

LM2931ACTVG

Part No LM2931ACTVG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 29.5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 2.7 V to 29.5 V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 098970-LM2931ACTVG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2931ACTVG CAD Model

Description

ON Semiconductor LM2931ACTVG Overview

The LM2931ACTVG from ON Semiconductor is a robust, low dropout voltage regulator designed to maintain stability and performance even under extreme conditions. This device is particularly suitable for automotive applications due to its ability to withstand transient spikes and drops in voltage, which are common in automotive power systems.

Key Features

  • Low Dropout Voltage: The LM2931ACTVG offers a low dropout voltage, enabling it to continue regulating output even when the input-to-output differential is minimal.
  • Output Voltage: This regulator is designed to provide a fixed output voltage of 5V, which is ideal for powering microcontrollers and other digital logic circuits that require a stable 5V supply.
  • High Current Capability: Capable of delivering up to 100mA of output current, the LM2931ACTVG can handle moderate loads with ease.
  • Robustness: With built-in protection features such as short circuit protection and thermal overload protection, this voltage regulator ensures reliable operation and longevity.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The LM2931ACTVG is versatile and can be used in a wide array of applications, particularly where voltage stability is critical. It is an excellent choice for:

  • Automotive electronics such as car entertainment systems, GPS, and sensors
  • Battery-powered devices that require extended battery life
  • Portable consumer electronics
  • Microcontroller power supply
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM2931ACTVG is no exception. This voltage regulator is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and automotive applications. With its robust design and reliable performance, the LM2931ACTVG is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess