EN
  • EN
  • DE

2SB772Y

Part No 2SB772Y
Manufacturer Others
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 30V 3A 3-Pin(3+Tab) TO-126
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Family Name 2SB772Y
Introduction Date January 29, 1998
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Win Source Part Number 12583-2SB772Y
Ultra Librarian 3D Model Ultra Librarian 2SB772Y CAD Model

Description

The 2SB772Y is a top-performing PNP Bipolar Junction Transistor that belongs to the 2SB772 family, known for its excellent performance in amplification and switching tasks. Whether used in commercial or personal electronics, it offers unmatched reliability and efficiency.

Features and Benefits

  • High Gain Performance: Known for its exceptional current gain, which enhances its capabilities in amplification and rapid switching scenarios.
  • Robust Construction: Durable construction ensures continued performance under various operational conditions.
  • Wide Application Range: Suited for numerous applications due to its adaptable electrical characteristics and steadfast reliability.
  • Simple Integration: Facilitates straightforward incorporation into numerous electronic layouts and schematics.

Applications

  • Consumer Audio Devices: Ideal for consumer audio devices, providing quality sound amplification and enhanced listening experiences.
  • Power Distribution Systems: Useful in power distribution systems, contributing to efficient energy management and utilization.
  • Electronic Control Systems: Suitable for inclusion in electronic control systems, offering reliable performance and control.
  • Radio Frequency Electronics: Employed in radio frequency electronics where stable and precise signal processing is critical.

Additional Details

This transistor is engineered to handle a collector current of up to 3A, with a collector-emitter voltage capacity of 30V. Such specifications make it well-suited for mid-power applications that require both technical prowess and durability. The 2SB772Y has been acclaimed for its ease of installation and the ability to enhance the overall performance of any circuit design in which it is implemented, making it a go-to choice for engineers and manufacturers worldwide.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess