EN
  • EN
  • DE

LM78L12ACZX

Part No LM78L12ACZX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 100MA TO92-3 / 3-Terminal 0.1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Voltage - Output (Min/Fixed) 12V
Current - Output 100mA
Current - Quiescent (Iq) 6mA
PSRR 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series LM78L12
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808636-LM78L12ACZX
Ultra Librarian 3D Model Ultra Librarian LM78L12ACZX CAD Model

Description

ON Semiconductor LM78L12ACZX Voltage Regulator

The LM78L12ACZX from ON Semiconductor is a fixed output voltage regulator that is specifically designed to maintain a constant 12V output. This voltage regulator is part of the LM78Lxx series, which is well-known for providing a range of fixed voltages, making them versatile for various applications. The LM78L12ACZX is an ideal choice for small power supplies or as a post-regulation component within electronic systems.

Key Features:

  • Output Voltage: The device provides a stable 12V output, which is essential for circuits that require a consistent voltage level for optimal performance.
  • Output Current: Capable of delivering up to 100mA of output current, this regulator can support small to medium power requirements for electronic components.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device shuts down before overheating, thus protecting the regulator and the connected components from damage.
  • Short Circuit Protection: The LM78L12ACZX also includes short circuit protection, which provides additional safety by preventing the regulator from failing in the event of a short circuit.
  • Low Dropout Voltage: With its low dropout voltage, this regulator operates efficiently, maintaining regulation even when the input voltage is close to the output voltage.
  • TO-92 Package: The compact TO-92 package makes it easy to integrate the regulator into a wide variety of electronic circuits without taking up significant space on the PCB.

Applications:

The LM78L12ACZX is suitable for diverse applications, including:

  • Consumer electronics
  • Power supplies
  • Automotive applications
  • Battery-powered devices
  • Microcontroller systems

With its reliable performance and robust protection features, the LM78L12ACZX from ON Semiconductor is a dependable choice for designers seeking a simple, yet effective voltage regulation solution. Its ease of use, coupled with ON Semiconductor's reputation for quality, makes it a go-to component for maintaining stable voltages in a variety of electronic projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1503 $50.3505
815+ $0.1233 $100.4895
1,260+ $0.1195 $150.5700
1,735+ $0.1156 $200.5660
2,240+ $0.1118 $250.4320
2,995+ $0.1002 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess