The OP467GS is a high-performance operational amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to deliver exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and audio systems.
Key Features
- High-Speed Performance: The OP467GS boasts a fast settling time, which is crucial for applications that require quick response to input signals.
- Low Noise: With its low noise characteristics, this op-amp minimizes signal distortion and ensures clean, accurate amplification, which is especially important in sensitive audio and instrumentation applications.
- Wide Bandwidth: It provides a wide bandwidth that supports a broad range of frequencies, making it versatile for various signal processing tasks.
- Low Offset Voltage: The device features a low input offset voltage that reduces error and improves overall system accuracy.
- Quad Operational Amplifiers: The OP467GS contains four independent op-amps in a single package, offering design flexibility and saving space on printed circuit boards.
Applications
The OP467GS is suitable for a variety of applications, including:
- Professional audio equipment
- Active filters and integrators
- Fast amplifiers for signal generators
- Precision instrumentation
- Analog processing circuits
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage |
±5V to ±15V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
16-SOIC |
Whether you're designing a high-fidelity audio interface or a precision control system, the OP467GS from Analog Devices Inc. provides the performance and reliability needed to achieve outstanding results.