EN
  • EN
  • DE

LP2950CDT-3.3

Part No LP2950CDT-3.3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Voltage Regulators | IC REG LINEAR 3.3V 100MA DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.45V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number LP2950
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1202748-LP2950CDT-3.3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950CDT-3.3 CAD Model

Description

ON Semiconductor LP2950CDT-3.3 Low Dropout Voltage Regulator

The ON Semiconductor LP2950CDT-3.3 is a highly reliable, low dropout voltage regulator specifically designed to maintain a stable 3.3V output over a wide range of input voltages and load conditions. This regulator is an ideal choice for low-power applications that require a consistent voltage supply, even with variations in input voltage or load.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, making it suitable for a variety of 3.3V logic applications.
  • Low Dropout Voltage: The LP2950CDT-3.3 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±5% over all conditions including line, load, and temperature variations.
  • Low Quiescent Current: The device is optimized for low quiescent current, which minimizes power consumption when in standby mode, making it ideal for battery-powered devices.
  • Thermal Protection: Integrated thermal protection safeguards the device from potential overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents damage to the regulator and the connected load in case of a fault condition.

Applications

The LP2950CDT-3.3 voltage regulator from ON Semiconductor is versatile and can be used in a variety of electronic devices. Its applications include but are not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller power supplies
  • Peripheral power supplies
  • Reference voltage sources

Product Specifications

This component comes in a TO-252 (DPAK) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The LP2950CDT-3.3 operates over a wide input voltage range, with a maximum input voltage of 30V and can deliver up to 100mA of output current, making it a flexible solution for various low-power applications.

With its combination of features, the ON Semiconductor LP2950CDT-3.3 is a robust voltage regulator that ensures a stable power supply for sensitive electronic circuits, contributing to the overall reliability and performance of the end product.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5971 $59.7100
210+ $0.5590 $117.3900
325+ $0.5394 $175.3050
465+ $0.5013 $233.1045
600+ $0.4816 $288.9600
750+ $0.4620 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess