EN
  • EN
  • DE

LV8080LP-TE-L-E

Part No LV8080LP-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Camera
Output Current 200mA
Supply Voltage - Operating 2.5 V to 6 V
Voltage - Load 2.5 V to 6 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-VCT (2.6x2.6)
Win Source Part Number 123584-LV8080LP-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV8080LP-TE-L-E CAD Model

Description

The ON Semiconductor LV8080LP-TE-L-E is a state-of-the-art motor driver integrated circuit (IC) designed for precision control of small brushed DC motors. This compact, high-efficiency driver is ideal for a wide range of applications, including consumer electronics, office automation equipment, and battery-operated devices.

Key Features

  • Low Voltage Operation: The LV8080LP-TE-L-E operates at a low voltage range, making it suitable for portable and battery-powered applications where power efficiency is critical.
  • Integrated Motor Driver: It integrates a full H-bridge driver for forward and reverse motor control, simplifying circuit design and reducing external component count.
  • Small Package: The IC comes in a compact package, which is perfect for space-constrained applications.
  • Low Saturation Voltage: The device is designed to have a low saturation voltage to minimize power loss and improve efficiency during operation.
  • Thermal Shutdown: It features a thermal shutdown mechanism that protects the IC from overheating, enhancing the reliability and longevity of the application.
  • Absolute Maximum Ratings: The LV8080LP-TE-L-E is built to withstand the rigors of demanding applications with robust absolute maximum ratings.

Applications

The versatility of the LV8080LP-TE-L-E allows it to be used in a variety of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Battery-operated toys
  • Office automation machines such as printers and scanners
  • Small home appliances

Technical Specifications

The LV8080LP-TE-L-E offers a comprehensive set of technical specifications that ensure optimal performance in a multitude of motor driving scenarios. Some of its key specifications include:

  • Operating voltage range tailored for low-power applications
  • Built-in protection features for enhanced safety and reliability
  • High-efficiency operation to extend battery life in portable devices

With its robust feature set, the ON Semiconductor LV8080LP-TE-L-E motor driver IC stands as a top choice for designers looking to create compact, efficient, and reliable motor control solutions.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7203 $62.9233
25+ $4.6936 $117.3400
39+ $4.5469 $177.3291
53+ $4.4002 $233.2106
68+ $4.2536 $289.2448
91+ $3.8136 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,038 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess