EN
  • EN
  • DE

LV8741VB-MPB-E

Part No LV8741VB-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description PWM Current Control Stepper Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -20 °C
Nominal Supply Current 1 mA
Number of Pins 36
Operating Supply Voltage 38 V
Output Voltage 5.5 V
Power Dissipation 550 mW
RoHS Compliant
Win Source Part Number 1155767-LV8741VB-MPB-E
Categories PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV8741VB-MPB-E CAD Model

Description

The ON Semiconductor LV8741VB-MPB-E is an innovative and efficient stepper motor driver designed to cater to a wide range of applications requiring precise motor control. This high-performance driver is built to provide smooth and reliable operation, making it an ideal choice for designers looking to enhance their automation systems, robotics, printers, and other motor-driven applications.

Key Features

  • Integrated Dual H-Bridge: The LV8741VB-MPB-E features a dual H-bridge configuration that enables it to drive a bipolar stepper motor or two DC motors, offering flexibility in application design.
  • Low Voltage Operation: With an operating range starting at just 2.6V, this driver is suitable for battery-powered devices and portable applications where power efficiency is critical.
  • High Output Current: Capable of delivering an output current of up to 1A per channel, it can drive a wide range of stepper motors, from small to medium-sized.
  • Microstepping Support: The LV8741VB-MPB-E supports microstepping, which allows for finer control of the motor position, smoother motion, and reduced resonance issues.
  • Thermal Shutdown Feature: To ensure the longevity of the device, it includes a thermal shutdown feature that protects the driver from overheating during operation.

Applications

The versatility of the LV8741VB-MPB-E makes it suitable for various applications, including:

  • Precision automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines such as printers and scanners
  • Consumer electronics
  • Medical devices requiring controlled motor movements

Technical Specifications

Parameter Specification Motor Type Bipolar Stepper Motor Supply Voltage (V<sub>CC) 2.6V to 9V Output Current (per channel) Up to 1A Package SSOP Microstepping Supported

With the LV8741VB-MPB-E stepper motor driver, ON Semiconductor continues to demonstrate its commitment to providing high-quality, reliable components for the most demanding motion control applications.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess