Products specifications Report Issue?

Manufacturer ON Semiconductor
Gate Trigger Current (Max) 35 mA
Gate Trigger Voltage (Max) 1.5 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Packaging Rail/Tube
Peak Surge on-state current (Max) 150(A)
Peak Repeat Off Current 0.01
Repetitive Peak off-state volt 800(V)
Pin Count 3 +Tab
Type TRIAC
Off-State Voltage 800(V)
Operating Temperature Classification Automotive
On State Voltage(max) 1.6@21A(V)
Hold Current 40(mA)
Rad Hardened No
Gate Trigger Current 35(mA)
Gate Trigger Voltage 1.5(V)
Win Source Part Number 073221-MAC15NG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MAC15NG CAD Model

Description

The ON Semiconductor MAC15NG is a high-performance triac designed for AC power control applications. This robust semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for a wide range of applications including motor control, industrial lighting, heating, and static switching.

The MAC15NG features a maximum off-state voltage of 800V, which allows it to handle significant voltage without breakdown. With a maximum on-state current of 15A, this triac can control large loads with ease. Its high surge current capability ensures that it can handle the inrush currents typically associated with turning on inductive or capacitive loads.

One of the key attributes of the MAC15NG is its gate sensitivity. It is designed to be triggered with a low gate current, making it compatible with microcontroller outputs and other low-power gate trigger circuits. This sensitivity allows for precise control over the triac's switching action, which is essential for applications that require fine adjustments to the power delivered to the load.

The MAC15NG is housed in a TO-220 package, which is known for its excellent thermal performance. This package design allows for efficient heat dissipation, ensuring reliable operation even under high-load conditions. The triac's robust design also includes immunity to dV/dt, which helps prevent false triggering from voltage transients in the system.

For ease of integration into various circuits, the MAC15NG features a simple three-pin configuration with the main terminals (T1 and T2) and the gate (G). Its standardized pinout simplifies the PCB design process and allows for straightforward replacement or upgrade of existing triac solutions.

Overall, the ON Semiconductor MAC15NG is a versatile and reliable triac that offers excellent performance for controlling AC power. Its combination of high voltage and current ratings, sensitivity, thermal efficiency, and immunity to electrical noise makes it a top choice for designers and engineers looking to create robust and efficient AC control systems.

You May Also Be Interested in

Shindengen
Lowest to $0.1888
ECAD model for M1FS4
EPCOS (TDK)
Need more? Email Us
ECAD model for M1966M
Toshiba Semiconductor and Storage
AC POWER CONTROL APPLICATIONS
Lowest to $1.5768
ECAD model for M12JZ47
ON Semiconductor
Need more? Email Us
ECAD model for M2517185
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ECAD model for M12L128168A-7TG
Renesas Electronics America
Lowest to $8.7137
ECAD model for M2-088
EliteMT
Need more? Email Us
ECAD model for M12L64164A-8T
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M2301ENE-LF
Shindengen
Lowest to $0.1229
ECAD model for M1FM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention