EN
  • EN
  • DE

M16CM30620FCPFPA

Part No M16CM30620FCPFPA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 99945-M16CM30620FCPFPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M16CM30620FCPFPA CAD Model

Description

The M16CM30620FCPFPA is a highly sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to the advanced needs of modern embedded systems. This robust MCU is part of STMicroelectronics' STM32 family, renowned for their high performance, flexibility, and efficiency.

Key Features

  • Core: At the heart of the M16CM30620FCPFPA is a powerful Arm® Cortex®-M4 core, which runs at a high clock speed and includes a floating-point unit (FPU) for efficient handling of computations.
  • Memory: The device is equipped with a substantial amount of Flash memory and SRAM, providing ample space for complex applications and data storage.
  • Connectivity: A range of communication interfaces is supported, including I2C, SPI, UART, and USB, enabling the MCU to connect with other devices and peripherals easily.
  • GPIOs: A large number of general-purpose input/output (GPIO) pins are available, allowing for versatile hardware interfacing and control capabilities.
  • ADC/DAC: The MCU includes high-resolution analog-to-digital and digital-to-analog converters for precise analog signal processing.
  • Timers: Advanced timer modules are present for accurate timing and PWM generation, which are essential for tasks like motor control and LED dimming.

Applications

The M16CM30620FCPFPA is an ideal choice for a wide array of applications, such as:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Medical equipment
  • Consumer electronics

Reliability and Support

STMicroelectronics ensures that their MCUs, including the M16CM30620FCPFPA, are manufactured to the highest quality standards, offering reliability for critical applications. Furthermore, developers can benefit from extensive support in the form of development tools, software libraries, and a community forum to help streamline the design process and reduce time to market.

In summary, the M16CM30620FCPFPA from STMicroelectronics is a feature-rich MCU that provides the performance and versatility needed for demanding applications, backed by the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess