EN
  • EN
  • DE

MAC212A10

Part No MAC212A10
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 800V 12A TO220AB / Triacs Silicon Bidirectional Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A at 60Hz
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series MAC212A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810971-MAC212A10
Ultra Librarian 3D Model Ultra Librarian MAC212A10 CAD Model

Description

The MAC212A10 is a high-performance triac developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This triac is designed to handle bidirectional AC currents and is widely used in AC switching applications. It is a suitable choice for controlling high-power devices such as motors, heaters, and lighting systems, offering efficient and reliable control of electrical power.

Key Features

  • Voltage Capability: The MAC212A10 can handle repetitive peak off-state voltages up to 600V, making it suitable for a wide range of AC line voltage applications.
  • Current Rating: With a continuous on-state current rating of 12A, this triac can control a significant amount of power, ideal for household appliances and industrial equipment.
  • Gate Trigger Current: The device has a sensitive gate trigger current, which allows it to be easily triggered with a small input signal, enhancing its compatibility with microcontrollers and other low-power control circuits.
  • High Surge Capability: It features a high surge current capability, which is essential for handling inrush currents when switching inductive loads.
  • Package: The triac comes in a standard TO-220 package, which is well-known for its ease of installation and effective heat dissipation.

Applications

The MAC212A10 is versatile and can be used in various applications such as:

  • Motor control circuits for fans, blowers, and pumps
  • Lighting dimmer circuits for both residential and commercial settings
  • Heating control systems in appliances like ovens and stoves
  • Speed control for power tools and household appliances

In summary, the MAC212A10 Triac from ON Semiconductor is a robust and reliable component for controlling power in AC circuits. Its high voltage and current ratings, coupled with a sensitive gate trigger, make it a go-to choice for designers looking to manage high-power applications efficiently. The device's surge capability and TO-220 packaging further ensure that it can withstand challenging electrical environments while maintaining ease of use and installation.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2779 $66.3895
11+ $10.8951 $119.8461
17+ $10.5544 $179.4248
23+ $10.2137 $234.9151
30+ $9.8741 $296.2230
40+ $8.8519 $354.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess