EN
  • EN
  • DE

L5973ADTR-LF

Part No L5973ADTR-LF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827116-L5973ADTR-LF
Ultra Librarian 3D Model Ultra Librarian L5973ADTR-LF CAD Model

Description

STMicroelectronics L5973ADTR-LF Voltage Regulator

The L5973ADTR-LF is a high-performance step-down switching regulator produced by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is designed to deliver a maximum output current of 2.5A with an output voltage adjustable from 1.235 V to 35 V, which makes it a versatile solution for a wide range of applications. The device operates at a switching frequency of up to 500 kHz, allowing the use of smaller-sized external components, thereby reducing the overall solution footprint and cost.

The L5973ADTR-LF integrates several features to ensure high efficiency and reliable operation. It includes internal cycle-by-cycle current limiting and thermal shutdown for enhanced protection. The regulator also provides excellent line and load regulation, which maintains stable output voltage despite variations in input voltage or load conditions.

Designed with simplicity in mind, the L5973ADTR-LF requires only a minimal number of external components, simplifying the design process. It is compatible with ceramic capacitors, which are known for their small size and reliability, further contributing to the compactness of the overall power supply design. The device comes in a compact package, making it suitable for space-constrained applications.

Typical applications for the L5973ADTR-LF include consumer electronics, such as set-top boxes and LCD monitors, as well as industrial systems, telecommunications equipment, and automotive applications. Its robustness and flexibility make it an ideal choice for designers looking to create efficient, reliable power supply circuits.

Overall, the L5973ADTR-LF from STMicroelectronics is a powerful, efficient, and versatile voltage regulator that offers a blend of performance and ease of use for engineers and designers working on a variety of electronic projects and products.

Key Features:

  • 2.5A Output Current
  • Adjustable Output Voltage: 1.235 V to 35 V
  • High Switching Frequency: up to 500 kHz
  • Thermal Shutdown and Current Limit Protection
  • High Efficiency and Reliability
  • Minimal External Components Required
  • Compatible with Ceramic Capacitors
  • Compact Packaging for Space-Constrained Applications

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess