EN
  • EN
  • DE

MAC97A8G

Part No MAC97A8G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 0.6A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 600mA
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 207262-MAC97A8G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Lighting
Ultra Librarian 3D Model Ultra Librarian MAC97A8G CAD Model

Description

ON Semiconductor MAC97A8G Triac

The MAC97A8G is a robust triac component manufactured by ON Semiconductor, renowned for its high-quality electronic components. This triac is designed to handle alternating current (AC) loads, providing efficient control of high-power applications. It is widely used in various applications such as motor control, lighting control, and heating regulation.

Key Features

  • Peak Repetitive Off-State Voltage: With a peak repetitive off-state voltage (Vdrm) of 600V, the MAC97A8G can handle high voltage applications, ensuring reliable performance in demanding environments.
  • On-State RMS Current: The device supports an on-state RMS current (IT(RMS)) of 0.6A, making it suitable for controlling small to medium power loads with ease.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) of 1.5V makes the MAC97A8G easy to trigger, allowing for precise control over the connected AC load.
  • Gate Trigger Current: The triac has a typical gate trigger current (Igt) of 5mA, which is low enough to be easily driven by microcontrollers and other logic-level devices.
  • Non-Repetitive On-State Current: It offers a non-repetitive on-state current (ITSM) of 8A, providing a robust peak capability for short-duration overloads.
  • Operating Temperature: The MAC97A8G operates within a temperature range of -40°C to +110°C, ensuring stability and performance across a wide range of environmental conditions.
  • Package: Packaged in a TO-92 case, it is compact and suitable for through-hole mounting, which is convenient for prototyping and production.
  • RoHS Compliant: The triac is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the MAC97A8G makes it an ideal choice for designers looking to implement solid-state switching in their circuits. It is particularly useful in home appliances, office machines, and automation systems where reliable AC power control is essential. Its compact size and ease of use also make it a favorite among hobbyists and educational settings for teaching electronic principles.

You May Also Be Interested in

Mitsubishi
Lowest to $0.5791
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,695+ $0.0295 $50.0025
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
8,065+ $0.0248 $200.0120
10,505+ $0.0238 $250.0190
13,105+ $0.0229 $300.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 1695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess