EN
  • EN
  • DE

MAN6730

Part No MAN6730
Manufacturer ON Semiconductor
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.56" 1.5DIG RED 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Display Modules - LED Character and Numeric Red 7-Segment 1.5 Character Common Anode 2V (Max) 20mA 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600", 15.24mm), 15 Leads
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Package 18-DIP (0.600", 15.24mm), 15 Leads
Family Name MAN67
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880965-MAN6730
Ultra Librarian 3D Model Ultra Librarian MAN6730 CAD Model

Description

The MAN6730 from ON Semiconductor is a high-performance, dual-digit, seven-segment display designed to offer superior visibility and reliability for a wide range of applications. This LED display is ideal for applications that require a simple, yet effective numeric display solution, such as calculators, digital clocks, and other electronic devices that require numeric output.

Key Features

  • Display Type: The MAN6730 features a dual-digit seven-segment LED display, allowing for the representation of numbers from 00 to 99.
  • Character Size: Each digit has a character height of 13.2 mm, ensuring clear visibility from a distance.
  • Color and Luminance: The display emits a high-intensity red color, which is both eye-catching and easy to read under various lighting conditions.
  • Forward Voltage: The typical forward voltage is 2.0V, which makes it compatible with a wide range of circuits without the need for complex power management.
  • Low Power Consumption: Designed for energy efficiency, the MAN6730 operates with low power consumption, making it suitable for battery-powered devices.
  • Common Cathode Configuration: This common cathode display allows for simplified multiplexing and control when interfacing with microcontrollers or other driving circuits.

Applications

The MAN6730 is versatile and can be used in a variety of electronic devices. Its primary applications include:

  • Consumer electronics
  • Instrumentation panels
  • Portable medical devices
  • Industrial control systems
  • Set-top boxes and digital media players

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The MAN6730 is built to the highest standards, ensuring long-lasting performance even in the most demanding environments. With its robust construction and ON Semiconductor's rigorous testing, users can trust the MAN6730 to deliver consistent and reliable results in their applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.43" SGL RED 14DIP
Lowest to $3.6694
Broadcom Limited
DISPLAY 7SEG 0.31" SGL RED 10DIP
Lowest to $3.0261
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $5.8985
Kingbright
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $2.2914
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP
Lowest to $6.9851
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess