EN
  • EN
  • DE

CD4060BP

Part No CD4060BP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1412+Rohs
Reference case SOP-16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752594-CD4060BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4060BP CAD Model

Description

Product Overview: CD4060BP from Texas Instruments

The CD4060BP is a robust integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This 14-stage ripple-carry binary counter/divider and oscillator is designed to provide a multitude of features and benefits, making it a staple in the toolbox of engineers and hobbyists alike.

Key Features

  • Fully Static Operation: The CD4060BP is capable of operating at static conditions, ensuring stability and reducing power consumption when dynamic performance is not required.
  • Wide Operating Voltage: Its flexibility is highlighted by a wide operating voltage range of 3V to 18V, catering to both low and high-power applications.
  • High Current Drive Capability: With a high current drive of ±1mA at 18V, it can directly drive LEDs or other display elements.
  • Medium-Speed Operation: It operates at a speed of 12MHz (typ.) at VDD - VSS = 10V, providing a good balance between speed and power consumption.
  • Counter and Oscillator: The device combines a binary counter with an on-chip oscillator, streamlining design and reducing component count.

Applications

The CD4060BP is suitable for a wide range of applications due to its versatility. It is commonly used in:

  • Time-delay circuits
  • Counter circuits
  • Timing generation
  • Frequency division
  • Alarm systems
  • Sequential logic operations

Quality and Reliability

As with all Texas Instruments products, the CD4060BP is manufactured to the highest quality standards, ensuring long-term reliability and performance. It is available in a standard 16-pin DIP package, making it easy to integrate into both prototyping and production environments.

In summary, the CD4060BP from Texas Instruments is a highly reliable and versatile integrated circuit, perfect for those seeking a binary counter and oscillator solution. Its wide voltage range, high current drive capability, and the combination of counter and oscillator functions make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5259 $52.5900
235+ $0.4316 $101.4260
360+ $0.4181 $150.5160
495+ $0.4046 $200.2770
640+ $0.3911 $250.3040
860+ $0.3506 $301.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess