EN
  • EN
  • DE

MBRF20L80CTG

Part No MBRF20L80CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 80V TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 670mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 80V
Operating Temperature - Junction -20°C to 150°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 074324-MBRF20L80CTG
Ultra Librarian 3D Model Ultra Librarian MBRF20L80CTG CAD Model

Description

ON Semiconductor MBRF20L80CTG Overview

The MBRF20L80CTG from ON Semiconductor is a high-performance Schottky rectifier that has been engineered to meet a wide range of application needs, particularly in the power management sector. This device is part of ON Semiconductor's extensive portfolio of rectifiers which are known for their efficiency, reliability, and durability.

Key Features

  • High Forward Surge Capability: The MBRF20L80CTG is designed to handle a high surge current, making it suitable for applications that experience transient overloads.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers low forward voltage drop and reduced power loss, which is crucial for energy-sensitive applications.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, allowing for stable performance in harsh thermal environments.
  • Reverse Voltage: It can withstand up to 80V of reverse voltage, providing ample protection against reverse bias conditions.
  • IF(AV) Rating: The average rectified forward current is rated at 20A, ensuring the device can handle significant power levels.

Package and Mounting

The MBRF20L80CTG comes in a TO-220 FullPak package, which is designed for easy mounting and heat dissipation. This package is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. The FullPak variant offers an isolated mounting tab for increased versatility and safety in various applications.

Applications

Due to its robustness and efficiency, the MBRF20L80CTG is suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Energy storage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MBRF20L80CTG is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. The device's robust construction and thermal characteristics make it an excellent choice for designers looking to enhance system longevity and efficiency.

Overall, the MBRF20L80CTG Schottky rectifier is a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that cater to the evolving needs of modern electronic circuits.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2776 $66.8328
7+ $18.2790 $127.9530
10+ $17.7085 $177.0850
14+ $17.1367 $239.9138
18+ $16.5662 $298.1916
24+ $14.8521 $356.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess