EN
  • EN
  • DE

MC100E171FNR2G

Part No MC100E171FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 3-Bit 4:1 Multiplexer | IC MUX 3BIT 4:1 5V ECL 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) 4.2V ~ 5.5V, -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 100E171
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216586-MC100E171FNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E171FNR2G CAD Model

Description

ON Semiconductor MC100E171FNR2G Product Overview

The MC100E171FNR2G is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in the design and manufacture of semiconductor components. This quintuple differential line receiver is tailored for applications that require high-speed data reception and processing, making it an ideal choice for telecommunications, data communications, and computing systems that demand robust performance and reliability.

Key Features

  • High Speed: With the ability to support fast data rates, the MC100E171FNR2G is designed to keep up with the rigorous speed requirements of modern digital communication systems.
  • Differential Line Receiver: The quintuple configuration allows for the reception of five differential signals, enhancing signal integrity and reducing the effects of electromagnetic interference (EMI) and crosstalk.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is reflected in the low power consumption of the MC100E171FNR2G, which helps to minimize the thermal footprint and overall energy costs of the systems in which it is used.
  • Versatility: The device is compatible with various signaling standards, making it a versatile component for different types of high-speed interfaces.
  • Temperature Range: The MC100E171FNR2G operates over an extended temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The MC100E171FNR2G's capabilities make it suitable for a wide array of applications, including but not limited to:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Server farms and data centers
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100E171FNR2G is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of critical applications. Additionally, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In conclusion, the MC100E171FNR2G from ON Semiconductor is a robust, high-speed quintuple differential line receiver that offers reliability, efficiency, and versatility for a range of advanced electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess