ON Semiconductor MC100EL17 - Differential Receiver/Driver
The MC100EL17 from ON Semiconductor is a versatile differential receiver/driver designed to operate within ECL systems. This integrated circuit is a quintessential component for high-speed digital communication and signal processing applications where signal integrity and speed are paramount.
Key Features:
- High-Speed Performance: With a propagation delay of typically 2.0 ns and a maximum of 2.5 ns, the MC100EL17 ensures rapid signal processing, making it ideal for high-frequency operations.
- Differential Design: The differential inputs allow the MC100EL17 to reject common-mode noise, providing robust signal integrity even in electrically noisy environments.
- PECL Mode: Designed to interface with PECL (Positive Emitter-Coupled Logic) systems, this IC maintains low noise levels while delivering high-speed performance.
- Power Supply: The device operates with a standard -4.2 V to -5.5 V power supply, common in ECL systems.
- Temperature Range: It is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
- SOT-23 Package: The small footprint of the SOT-23 package makes it suitable for space-constrained applications without compromising on performance.
Applications:
The ON Semiconductor MC100EL17 is engineered for use in a variety of high-speed digital data transmission and processing applications. Its primary uses include:
- Line receivers in telecommunications
- High-frequency clock distribution networks
- Backplane interconnect drivers
- High-speed data acquisition systems
- Pulse and signal generators
Quality and Reliability:
ON Semiconductor is renowned for its commitment to quality, and the MC100EL17 is no exception. It is fabricated using a high-performance silicon-gate BiCMOS technology, which combines the raw speed of bipolar with the manufacturing advantages of CMOS. The result is a device that delivers both performance and reliability, ensuring long-term functionality in your electronic systems.
Whether you're designing for cutting-edge communication infrastructure or high-speed computing applications, the MC100EL17 from ON Semiconductor is a solid choice that won't disappoint.