The MC100ELT23D from ON Semiconductor is a versatile dual differential PECL to TTL translator designed for high-speed signal processing and communication applications. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, ensuring reliable and efficient operation in critical systems.
Key Features
- High-Speed Performance: The MC100ELT23D is capable of translating signals at high frequencies, making it suitable for applications that require rapid data transfer and minimal signal delay.
- Dual Differential Inputs: With two differential PECL inputs, this translator allows for the reception of two separate signals, providing flexibility in complex circuit designs.
- TTL-Compatible Outputs: The TTL output levels make it easy to interface with a wide range of digital logic circuits, simplifying integration into existing designs.
- Temperature Range: This device operates over a broad temperature range, ensuring reliable performance in various environmental conditions.
- Power Supply: The MC100ELT23D operates from a 5 V ±10% supply, making it compatible with typical digital system power levels.
- Packaging: Available in a compact SOIC-8 package, it saves space on printed circuit boards and is suitable for high-density applications.
Applications
The MC100ELT23D is ideal for a range of applications that demand high-speed data transmission and conversion between different logic levels. Some of the typical applications include:
- Telecommunications
- Data communication systems
- Networking equipment
- Signal conversion in mixed 5 V and 3.3 V environments
- High-frequency clock distribution circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC100ELT23D is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device also comes with the support of ON Semiconductor's technical expertise and customer service, providing additional assurance for designers and engineers integrating this translator into their systems.