EN
  • EN
  • DE

MC100EP210SMNR4G

Part No MC100EP210SMNR4G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V 1:5 Dual Differential LVDS Compatible Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVDS, LVPECL
Output LVDS
Frequency - Max 1GHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1216733-MC100EP210SMNR4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP210
Introduction Date May 15, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC100EP210SMNR4G CAD Model

Description

ON Semiconductor MC100EP210SMNR4G Product Overview

The MC100EP210SMNR4G is a high-performance, precision timing solution from ON Semiconductor, designed to address the demanding requirements of fast clock distribution and frequency translation. This device is part of ON Semiconductor's 100EP series, which is renowned for its high-speed operation and reliability in various applications, including telecommunications, data communications, and high-speed computing systems.

Key Features

  • Frequency Synthesizer: The MC100EP210SMNR4G functions as a frequency synthesizer, capable of generating multiple output frequencies from a single reference input. This flexibility allows it to be used in systems that require a variety of clock frequencies.
  • Low Skew: It boasts low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital signals and ensuring synchronous operation across different components of a system.
  • High-Speed Operation: The device operates at high speeds, with a typical frequency range that supports the needs of high-performance systems.
  • Differential LVPECL Outputs: The MC100EP210SMNR4G features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, providing high signal integrity and noise immunity, which is essential for maintaining performance in electrically noisy environments.
  • Programmable Divider: It includes a programmable divider that allows users to customize the output frequency to match specific application requirements.
  • Supply Voltage: The device operates on a supply voltage that is compatible with common industry standards, ensuring easy integration into a wide range of system designs.

Applications

  • Telecommunications equipment
  • Data communication systems
  • High-speed computing
  • Networking hardware
  • Test and measurement instruments

The MC100EP210SMNR4G is offered in a surface-mount package that is suitable for automated assembly processes, ensuring ease of manufacturing and integration into end products. Its robust design and ON Semiconductor's commitment to quality make this device a reliable choice for engineers and designers looking to enhance the performance of their high-speed digital systems.

With its combination of precision, flexibility, and high-speed operation, the MC100EP210SMNR4G from ON Semiconductor stands out as a versatile component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9978 $59.9934
7+ $16.4085 $114.8595
10+ $15.8957 $158.9570
14+ $15.3829 $215.3606
17+ $14.8702 $252.7934
23+ $13.3319 $306.6337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess