EN
  • EN
  • DE
  • IT

MC100EP809

Part No MC100EP809
Manufacturer ON Semiconductor
Description 3.3V 1:9 Differential HSTL/PECL to HSTL Clock Driver with LVTTL Clock Select and Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216775-MC100EP809
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP809 CAD Model

Description

ON Semiconductor MC100EP809: 10-Bit Synchronous Binary Up/Down Counter

The ON Semiconductor MC100EP809 is a high-performance, 10-bit synchronous binary up/down counter designed for advanced, high-speed digital systems. This precision integrated circuit is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and reliability in demanding applications.

Key Features

  • High-Speed Operation: The MC100EP809 is capable of handling clock frequencies exceeding 1 GHz, making it suitable for the fastest and most demanding digital environments.
  • Synchronous Counting: Both up and down counting operations are synchronized to the clock signal, ensuring precise timing and control over the counting sequence.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset allows for the immediate clearing of all counting stages, which is critical for initializing systems and error recovery.
  • Differential Clock Inputs: The device features differential clock inputs (CLK, CLK), which provide improved noise immunity and the ability to handle differential signaling schemes.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, the MC100EP809 is designed to perform reliably in a variety of environmental conditions.

Applications

The MC100EP809 is ideal for use in a range of applications that require precise counting and timing solutions, such as:

  • High-speed data acquisition systems
  • Frequency division and clock generation
  • Test and measurement equipment
  • Telecommunications infrastructure
  • Professional audio and video processing equipment

Technical Specifications

The MC100EP809's technical specifications include a fully synchronous internal architecture, a PECL mode of operation, and a supply voltage of 3.3V ± 5%. The device is offered in a 32-lead LQFP package, which is suitable for surface mount technology and occupies minimal board space.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP809 is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design is also backed by ON Semiconductor's proven track record in producing reliable, long-lasting electronic components.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4102 $68.4612
13+ $9.3624 $121.7112
20+ $9.0702 $181.4040
27+ $8.7768 $236.9736
35+ $8.4846 $296.9610
46+ $7.6068 $349.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess