EN
  • EN
  • DE

MC100EPT22

Part No MC100EPT22
Manufacturer ON Semiconductor
Description Dual LVTTL/LVCMOS to Differential LVPECL Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216791-MC100EPT22
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC100EPT22 CAD Model

Description

The ON Semiconductor MC100EPT22 is a high-performance differential LVPECL to LVTTL translator designed to address the needs of high-speed signal conversion between different voltage domains. This device is part of ON Semiconductor's extensive range of logic level translators, offering a seamless interface solution for various applications.

Key Features

  • Signal Conversion: The MC100EPT22 is specifically tailored to convert differential LVPECL (Low Voltage Positive Emitter Coupled Logic) signals to LVTTL (Low Voltage Transistor-Transistor Logic) levels, allowing for easy integration into digital systems that operate at different logic levels.
  • High Speed: With a capability to support high-frequency operations, this translator is ideal for applications that require fast signal processing and minimal propagation delay.
  • Power Supply: The device operates from a 3.3V power supply, making it compatible with typical LVTTL operating voltages and ensuring low power consumption.
  • Temperature Range: The MC100EPT22 is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The MC100EPT22 is versatile and can be used in a variety of applications where signal level translation is required. Some of the typical applications include:

  • Clock and Data Distribution Networks
  • Telecommunications and Networking Equipment
  • High-Speed Computing Interfaces
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT22 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. Whether used in commercial or industrial environments, this translator maintains its accuracy and signal integrity under various conditions.

Conclusion

The MC100EPT22 from ON Semiconductor is an essential component for designers looking to bridge LVPECL and LVTTL logic levels within their digital systems. Its high-speed capabilities, robust performance, and reliable operation make it an excellent choice for a wide range of signal translation applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess