EN
  • EN
  • DE

MC100LVE310FN

Part No MC100LVE310FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V ECL 2:8 Differential Fanout Buffer | IC CLK BUFFER 2:8 1GHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1GHz
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100LVE310
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216836-MC100LVE310FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVE310FN CAD Model

Description

ON Semiconductor MC100LVE310FN: A High-Performance 2.5V ECL Clock Distribution Chip

The MC100LVE310FN from ON Semiconductor is a cutting-edge clock distribution integrated circuit designed to meet the stringent requirements of high-speed data communication systems. This device is part of the 2.5 V ECLinPS Lite™ family, which is renowned for delivering exceptional performance while maintaining low power consumption.

Built using advanced silicon germanium technology, the MC100LVE310FN offers a trio of differential ECL/PECL clock drivers, each capable of handling fanout with ease. These drivers are optimized to distribute high-frequency clock signals with minimal skew and jitter, ensuring reliable and accurate timing across the system.

Key Features:

  • High Speed: The MC100LVE310FN operates at frequencies that can support the most demanding applications, making it suitable for high-performance computing, telecommunications, and networking.
  • Low Skew: With exceptionally low output-to-output skew, this device guarantees precise clock distribution, which is critical for maintaining data integrity and synchronization in digital systems.
  • Differential ECL/PECL Inputs and Outputs: The provision of differential inputs and outputs ensures improved noise immunity and signal integrity, which is crucial in environments with high electrical noise.
  • Power Supply: Designed to work with a 2.5 V power supply, the MC100LVE310FN is energy-efficient, helping to reduce the overall power consumption of the systems in which it is implemented.
  • Package: The device comes in a 28-lead PLCC package, which provides a compact footprint while allowing for optimal thermal and electrical performance.

Applications:

The versatility of the MC100LVE310FN makes it suitable for a wide range of applications, including but not limited to:

  • Clock distribution in servers and high-end computing
  • Telecommunications infrastructure such as routers and switches
  • Networking equipment and data centers
  • Signal processing and test equipment

In conclusion, the ON Semiconductor MC100LVE310FN is an exemplary choice for system designers looking to enhance clock distribution with a high-performance, reliable, and energy-efficient solution. Its advanced features and robust design make it a pivotal component in modern electronic systems where precision timing is paramount.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5552 $59.2176
31+ $3.7376 $115.8656
48+ $3.6208 $173.7984
66+ $3.5040 $231.2640
86+ $3.3872 $291.2992
115+ $3.0367 $349.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess