EN
  • EN
  • DE

MC100LVEL29DW

Part No MC100LVEL29DW
Manufacturer ON Semiconductor
Description 3.3V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216858-MC100LVEL29DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL29DW CAD Model

Description

ON Semiconductor MC100LVEL29DW Product Overview

The MC100LVEL29DW from ON Semiconductor is a high-performance, dual modulus prescaler that is designed to meet the advanced requirements of communication systems. This integrated circuit (IC) is part of ON Semiconductor's MC10/100 family and is fabricated using a high-speed silicon-gate process.

Key Features

  • Dual Modulus: The MC100LVEL29DW operates with a dual modulus of 64/65 or 128/129, providing flexibility for various frequency division applications.
  • High Frequency: It is capable of handling frequencies up to 2.5 GHz, making it suitable for high-speed communication protocols.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-powered and energy-efficient designs.
  • PECL Mode: The prescaler can be used in Positive Emitter Coupled Logic (PECL) mode, ensuring compatibility with PECL systems and providing fast switching times.
  • Temperature Range: It operates over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The MC100LVEL29DW is ideal for use in a variety of applications, including but not limited to:

  • PLL (Phase-Locked Loop) circuits
  • Frequency synthesis and division
  • Wireless communication systems
  • High-speed digital systems
  • Test equipment and instrumentation

Package and Quality

This device is offered in a 20-pin SOIC wide body package, which provides a compact footprint while allowing for adequate thermal performance. ON Semiconductor is committed to the highest quality and reliability standards, and the MC100LVEL29DW is no exception. It has undergone rigorous testing to ensure performance across its specified operating conditions.

Conclusion

For designers looking for a reliable and high-speed dual modulus prescaler, the MC100LVEL29DW from ON Semiconductor is an exceptional choice. Its combination of high-frequency operation, low power consumption, and flexible modulus options make it a versatile component for advanced communication system designs.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess