EN
  • EN
  • DE

V07E175PL1T

Part No V07E175PL1T
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 270V 1.75KA DISC 7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 243V
Varistor Voltage (Typ) 270V
Varistor Voltage (Max) 297V
Current - Surge 1.75kA
Energy 17J
Number of Circuits 1
Maximum AC Volts 175VAC
Maximum DC Volts 225VDC
Capacitance @ Frequency 130pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 7mm
Win Source Part Number 213793-V07E175PL1T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian V07E175PL1T CAD Model

Description

The V07E175PL1T is a radial leaded varistor from Littelfuse Inc., designed for transient voltage suppression (TVS) in a wide range of electronic applications. This device provides robust protection against voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD). Its radial leaded configuration allows for easy through-hole mounting on printed circuit boards, making it a versatile solution for protecting sensitive components from overvoltage conditions.

Applications

  • Power Supplies: Protection against voltage surges in AC/DC and DC/DC power supplies.
  • Motor Control Circuits: Suppression of inductive kickback voltages in motor drives.
  • Lighting Systems: Protection of LED drivers and other lighting components from voltage transients.
  • Industrial Equipment: Safeguarding sensitive electronics in industrial control systems.
  • Consumer Electronics: Overvoltage protection in appliances, audio equipment, and other consumer devices.

Features

  • High Surge Current Capability: Provides robust protection against high-energy transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components during surge events.
  • Radial Leaded Package: Allows for easy through-hole mounting.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic circuits from damage due to voltage surges.
  • Improved System Reliability: Reduces downtime and maintenance costs by preventing component failures.
  • Versatile Mounting Option: Radial leaded package allows for easy integration into existing designs.
  • Cost-Effective Solution: Provides reliable surge protection at an affordable price.
  • Compliance with Industry Standards: Ensures that the device meets relevant safety and performance requirements.

Additional Details

The V07E175PL1T features a voltage rating suitable for various applications. Its robust construction ensures excellent energy absorption capability, and its radial leaded design simplifies the assembly process. The device is manufactured using high-quality materials to ensure long-term reliability and performance. The “E” in the part number typically denotes energy rating. For detailed electrical characteristics, surge current ratings, and other technical specifications, refer to the Littelfuse datasheet for this part number.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Panasonic
Lowest to $0.0381

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess