EN
  • EN
  • DE

MC100LVEL38DW

Part No MC100LVEL38DW
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V ECL ÷2, ÷4/6 Clock Generation Chip | IC CLOCK GEN ECL 2 4/6 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input HSTL, NECL, PECL
Output ECL
Frequency - Max 1.2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC100LVEL38
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216872-MC100LVEL38DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL38DW CAD Model

Description

Overview of ON Semiconductor MC100LVEL38DW

The MC100LVEL38DW is a high-performance clock generator IC produced by ON Semiconductor, a renowned leader in semiconductor solutions. This integrated circuit is designed to cater to the needs of advanced digital systems that require precise and stable clock signals for optimal performance. The device is particularly well-suited for applications in the telecommunications, computing, and high-speed data processing sectors.

Key Features

  • High-Frequency Operation: The MC100LVEL38DW is capable of operating at very high frequencies, making it ideal for systems that need a fast and reliable clock source.
  • Low Skew Outputs: It offers low skew outputs, which is critical for maintaining the timing integrity of the signals within digital systems.
  • Differential ECL Outputs: The device provides differential ECL (Emitter Coupled Logic) outputs, ensuring high-speed operation with reduced noise susceptibility.
  • Flexible Power Supply: It supports a wide range of power supply voltages, adding to the versatility of the device in various application environments.
  • Temperature Range: The MC100LVEL38DW operates over an extended temperature range, ensuring reliable performance in diverse operating conditions.

Applications

Thanks to its high-speed and precision characteristics, the MC100LVEL38DW is an excellent clock source for several applications, including:

  • Telecommunications equipment
  • High-speed computing systems
  • Networking hardware such as routers and switches
  • Data processing units
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100LVEL38DW is no exception. It is manufactured with the latest semiconductor technology and undergoes rigorous testing to ensure it meets the stringent standards for performance and reliability that customers expect from ON Semiconductor products.

Package Information

The MC100LVEL38DW comes in a 20-lead SOIC wide body package, which provides a compact footprint while allowing for adequate thermal management and ease of integration into various system designs.

In summary, the MC100LVEL38DW from ON Semiconductor is a versatile, high-performance clock generator that offers the features and reliability required by today's demanding digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4687 $58.0931
32+ $3.6666 $117.3312
49+ $3.5520 $174.0480
68+ $3.4374 $233.7432
87+ $3.3229 $289.0923
117+ $2.9791 $348.5547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess