EN
  • EN
  • DE

MC100LVEP111FAR2

Part No MC100LVEP111FAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 2:10 32-LQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100LV
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 221437-MC100LVEP111FAR2
Ultra Librarian 3D Model Ultra Librarian MC100LVEP111FAR2 CAD Model

Description

ON Semiconductor MC100LVEP111FAR2 Product Overview

The ON Semiconductor MC100LVEP111FAR2 is a high-performance, low-voltage, single differential ECL/PECL Clock Driver designed for precision clock distribution in demanding applications. This advanced integrated circuit is engineered to distribute one clock input to ten differential pairs, ensuring high-speed operation and signal integrity across all outputs.

Key Features

  • High-Speed Performance: The device is capable of handling clock frequencies up to 3.7 GHz, making it suitable for high-frequency applications.
  • Low Skew Outputs: It offers minimal skew between outputs, which is crucial for maintaining the timing accuracy of the distributed clock signals.
  • Differential ECL/PECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission lines, which is beneficial in complex systems with large PCB layouts.
  • Single Supply Operation: Operating from a single 2.5V or 3.3V supply, the MC100LVEP111FAR2 simplifies power supply design.
  • Flexible Design: It is compatible with both ECL and PECL input levels, providing design flexibility for interfacing with different logic families.

Applications

The MC100LVEP111FAR2 is ideal for a variety of applications where precise clock distribution is critical. These include, but are not limited to:

  • Telecommunications and Networking Equipment
  • High-Speed Servers and Workstations
  • Test and Measurement Systems
  • High-Frequency Trading Platforms
  • Data Acquisition and Signal Processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC100LVEP111FAR2 is no exception. The product is manufactured using a robust silicon-gate CMOS process, which ensures high reliability and performance consistency. It is available in a 32-lead LQFP package, which is designed for optimal thermal performance and space-saving on PCBs.

Environmental Compliance

Adhering to environmental standards, the MC100LVEP111FAR2 complies with RoHS and Pb-Free directives, making it a responsible choice for environmentally conscious manufacturers looking to reduce hazardous substances in electronic products.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess