EN
  • EN
  • DE

PL680-38QC-R

Part No PL680-38QC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER LVPECL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Input Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 640MHz
Supply Voltage - Operating 2.25 V to 3.63 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1089357-PL680-38QC-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL680-38QC-R CAD Model

Description

The PL680-38QC-R is a cutting-edge, low-power, high-performance clock generator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet the precise clock generation needs of modern electronic systems, providing a reliable and stable clock source for a variety of applications.

Key Features

  • Frequency Range: The PL680-38QC-R offers a wide frequency range, making it suitable for various applications from low-frequency operations to high-speed digital systems.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high-quality signal integrity, which is critical for high-speed communication and data transfer.
  • Programmability: It is highly programmable, allowing users to customize the output frequency according to their specific requirements, providing flexibility in design and application.
  • Voltage Supply: The device operates on a standard voltage supply, aligning with common industry standards and making it easy to integrate into existing systems without the need for additional power regulation.
  • Temperature Range: The PL680-38QC-R is designed to operate over a broad temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Packaging: Packaged in a compact form factor, this clock generator saves valuable board space and is suitable for high-density circuit designs.

Applications

The PL680-38QC-R is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Consumer electronics including smart TVs, gaming consoles, and home entertainment systems
  • Telecommunications infrastructure like base stations and network timing
  • Computing platforms, servers, and data centers
  • Industrial systems requiring precise timing for automation and control

Why Choose PL680-38QC-R?

When it comes to precision timing solutions, the PL680-38QC-R from Microchip Technology stands out due to its versatility, performance, and reliability. Designers and engineers can leverage this clock generator to enhance their systems, ensuring accurate timing and synchronization, which is vital for today's increasingly complex electronic environments. With its programmability and low-power operation, the PL680-38QC-R is a smart choice for future-proofing your designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess