EN
  • EN
  • DE

MC10101

Part No MC10101
Manufacturer ON Semiconductor
Description Quad OR/NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216927-MC10101
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10101 CAD Model

Description

ON Semiconductor MC10101: High-Speed Quad 2-Input NOR Gate

The ON Semiconductor MC10101 is a high-performance integrated circuit designed to address the needs of complex digital systems. This advanced quad 2-input NOR gate is part of ON Semiconductor's 10K series digital logic family, which is renowned for its high-speed operation and reliability. The MC10101 is fabricated with the company's innovative high-speed silicon gate technology, which ensures fast propagation delays, minimal power consumption, and a robust noise margin.

The MC10101 features four independent 2-input NOR gates in a single package, making it a versatile component for a variety of digital applications. Each gate is capable of operating at high speeds, which is crucial for applications requiring fast signal processing and precise timing. The device is designed to work with a power supply voltage of 5V, which is standard in TTL (Transistor-Transistor Logic) systems, allowing for easy integration into existing designs.

With its industry-standard pin configuration, the MC10101 is housed in a 16-pin dual in-line package (DIP) or a 16-pin surface-mount package, which provides flexibility for both through-hole and surface-mount technology (SMT) applications. The pinout is designed to be compatible with other standard logic families, making it easy to upgrade existing systems or design new ones without significant changes to the board layout.

Key features of the MC10101 include:

  • Fast propagation delay time, which ensures high-speed operation in critical applications.
  • Low power dissipation, contributing to energy-efficient designs.
  • High noise immunity, providing stable operation in electrically noisy environments.
  • Standard TTL-compatible input levels, allowing for seamless integration with other TTL logic components.
  • Multiple package options for design flexibility and ease of use in various application settings.

Overall, the ON Semiconductor MC10101 is a reliable and high-speed logic component that is well-suited for applications in computing, telecommunications, and industrial control systems. Its combination of speed, power efficiency, and noise resistance makes it an excellent choice for designers seeking to create high-performance digital circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $301.3233 $301.3233
2+ $270.1522 $540.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess