EN
  • EN
  • DE

MC10E164FN

Part No MC10E164FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5V ECL 16:1 Multiplexer | IC MUX 16:1 5V ECL DIFF 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E164
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217089-MC10E164FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E164FN CAD Model

Description

ON Semiconductor MC10E164FN Overview

The MC10E164FN is a high-performance 5V ECL 8-Bit Serial/Parallel Converter designed and manufactured by ON Semiconductor. This integrated circuit is engineered to provide a flexible interface between the serial and parallel data domains, making it an ideal choice for communication systems, data processing, and high-speed computing applications that require fast and reliable data conversion.

Key Features

  • High-Speed Operation: The MC10E164FN operates at exceptional speeds, ensuring rapid data conversion and processing, which is essential for high-performance systems.
  • 8-Bit Parallel Data Input: This device can handle 8-bit parallel data input, providing a wide data bus for efficient handling of data streams.
  • Serial Data Output: It comes with a serial data output that facilitates the transfer of data in a serial format, allowing for easy interfacing with serial communication protocols.
  • Flexible Clocking Options: The MC10E164FN supports both internal and external clock sources, giving designers the flexibility to choose the optimal clocking scheme for their application.
  • Asynchronous Master Reset: An asynchronous master reset function allows for immediate resetting of the internal registers, ensuring data integrity and synchronization.
  • 5V Power Supply: The device operates on a 5V power supply, which is standard in many digital systems, ensuring compatibility and ease of integration.
  • 28-Lead PLCC Package: Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10E164FN is both durable and compact, making it suitable for space-constrained applications.

Applications

The MC10E164FN is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems

With its robust feature set and ON Semiconductor's reputation for quality, the MC10E164FN is a reliable choice for designers looking to bridge the gap between parallel and serial data interfaces. Its high-speed capabilities and ease of use make it an essential component in any system where speed and data integrity are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess