EN
  • EN
  • DE

MC10H103

Part No MC10H103
Manufacturer ON Semiconductor
Description Quad 2-Input OR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217215-MC10H103
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H103 CAD Model

Description

The MC10H103 from ON Semiconductor is a high-speed triple 2-input NOR gate designed to operate from a power supply range of 4.5V to 5.5V, making it ideal for a wide variety of digital logic applications. This integrated circuit is a member of the 10H series logic family, which is renowned for its high-speed performance and is fabricated with silicon gate ECL technology.

Key Features

  • High-Speed Performance: The MC10H103 boasts propagation delay times as low as 1.5ns, ensuring rapid response times for critical applications.
  • Power Supply Range: This device is designed to work with a power supply voltage of 4.5V to 5.5V, providing flexibility in various system designs.
  • Triple 2-Input NOR Gates: The IC contains three independent 2-input NOR gates, providing designers with multiple logic functions in a single package.
  • Temperature Range: It operates over a full military temperature range, from -55°C to +125°C, ensuring reliability in extreme conditions.
  • Package Options: The MC10H103 is available in multiple package options, including PDIP, PLCC, and SOIC, offering versatility for different design requirements.

Applications

The ON Semiconductor MC10H103 is suitable for various high-speed logic applications, including:

  • Computing systems
  • Telecommunications
  • Instrumentation
  • Avionics
  • Professional audio equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10H103 is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether you are designing a complex digital system or a simple logic circuit, the MC10H103 is an excellent choice for your NOR gate logic needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6232 $57.9712
39+ $2.9730 $115.9470
61+ $2.8806 $175.7166
83+ $2.7870 $231.3210
108+ $2.6946 $291.0168
144+ $2.4151 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess