EN
  • EN
  • DE

MC10H607

Part No MC10H607
Manufacturer ON Semiconductor
Description Registered Hex PECL/TTL Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217327-MC10H607
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H607 CAD Model

Description

ON Semiconductor MC10H607 - ECL to TTL Translator

The MC10H607 from ON Semiconductor is a high-performance, ECL (Emitter-Coupled Logic) to TTL (Transistor-Transistor Logic) translator designed to bridge the gap between two distinct logic families. This device is an ideal solution for systems that require the conversion of high-speed ECL signals to the more common TTL logic levels used in various digital applications.

Key Features

  • High-Speed Performance: The MC10H607 is optimized for high-speed operation, making it suitable for use in applications where rapid signal processing is critical.
  • Compatibility: This translator allows seamless integration of ECL logic levels to TTL-compatible systems, thus enabling the use of ECL components in TTL environments without the need for complex interfacing circuits.
  • Power Supply: The device operates from a single 5V power supply, which is standard for TTL logic, simplifying power management in mixed-logic systems.
  • Logic Conversion: It features differential ECL inputs and TTL outputs, with the conversion process maintaining signal integrity and minimizing propagation delay.
  • Temperature Range: The MC10H607 is designed to operate over a broad temperature range, making it suitable for industrial applications where temperature variations are common.

Applications

The ON Semiconductor MC10H607 is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • High-speed logic conversion circuits
  • Signal interfacing between ECL and TTL components
  • Test and measurement equipment
  • Telecommunications networks

For designers and engineers looking to create systems that require the translation of ECL signals to TTL logic without compromising on speed or reliability, the MC10H607 from ON Semiconductor is an excellent choice. Its robust feature set and compatibility with both logic families make it a critical component in mixed-logic designs.

Note: Always consult the manufacturer’s datasheet for the MC10H607 to ensure proper usage and to understand the full specifications and limitations of the product.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4876 $64.4628
7+ $17.6311 $123.4177
11+ $17.0801 $187.8811
14+ $16.5292 $231.4088
19+ $15.9783 $303.5877
25+ $14.3255 $358.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess