EN
  • EN
  • DE

MC10H125

Part No MC10H125
Manufacturer ON Semiconductor
Description Quad MECL-to-TTL Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217253-MC10H125
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC10H125 CAD Model

Description

ON Semiconductor MC10H125 - Quad MECL to TTL Translator

The ON Semiconductor MC10H125 is a high-performance integrated circuit designed to bridge the gap between MECL (Motorola Emitter Coupled Logic) systems and TTL (Transistor-Transistor Logic) environments. This quad translator is an essential component for designers who require fast and reliable logic level conversions in their digital circuits. The MC10H125 is a versatile solution for applications that demand high-speed data transmission and low power consumption.

Key Features

  • Logic Conversion: Provides four independent channels of MECL-to-TTL logic level translation.
  • High Speed: Fast propagation delays, making it suitable for high-frequency applications.
  • Power Supply: Operates from a single 5V power supply, common for TTL logic.
  • Compatibility: TTL output compatible with most TTL families, allowing seamless integration into existing systems.
  • Temperature Range: Designed to function over a broad temperature range, ensuring reliability in various operating conditions.

Applications

The MC10H125 is widely used in systems that require a high-speed interface between MECL and TTL logic levels. Its applications span across various industries, including:

  • Data communication equipment
  • Test and measurement instruments
  • High-speed computing environments
  • Telecommunications infrastructure

Product Specifications

The MC10H125 is characterized by its robust design and adherence to stringent specifications:

  • Package: Available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy mounting on PCBs.
  • Operating Temperature: -55°C to +125°C, suitable for industrial-grade applications.
  • Performance: Delivers high-speed performance with minimal power dissipation.

Overall, the ON Semiconductor MC10H125 is a reliable and efficient solution for designers looking to interface MECL and TTL logic circuits. Its high-speed capabilities and compatibility with standard logic families make it an invaluable component in advanced digital systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess