EN
  • EN
  • DE

MC10H131

Part No MC10H131
Manufacturer ON Semiconductor
Description Dual D Type Master-Slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217258-MC10H131
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC10H131 CAD Model

Description

The ON Semiconductor MC10H131 is a high-performance, dual D-type flip-flop integrated circuit designed for use in a variety of digital applications. This device is part of ON Semiconductor's 10H series, which is renowned for its high-speed and reliable performance in demanding environments.

The MC10H131 is characterized by its ability to operate at exceptionally high speeds, with a typical propagation delay time that ensures swift and accurate signal processing. This makes it an ideal choice for high-frequency or fast-edge-rate applications where timing is critical.

Each flip-flop in the MC10H131 has a separate clock (CLK) and direct clear (CLR) input. The flip-flops transition on the falling edge of the clock signal, which allows for precise control of the output timing. The direct clear input enables the user to asynchronously reset the output, which is essential for initialization and error handling in complex digital systems.

The MC10H131 is designed with ECL (Emitter-Coupled Logic) technology, which provides differential inputs and outputs. This feature significantly reduces the effects of noise and enables the device to maintain signal integrity over long distances and in electrically noisy environments. The use of ECL technology also allows for reduced power consumption compared to other high-speed logic families, making the MC10H131 a power-efficient option for high-speed designs.

Constructed with ON Semiconductor's advanced processing techniques, the MC10H131 comes in a compact package that is suitable for dense PCB layouts. The device operates over a wide range of temperatures, making it versatile for use in both commercial and industrial applications.

Overall, the ON Semiconductor MC10H131 is a robust and reliable component that provides designers with the performance needed for critical timing applications. Its features make it suitable for functions such as frequency division, counting, and toggle operations in communication systems, data processing equipment, computers, and other digital systems that require high-speed, reliable operation.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess