EN
  • EN
  • DE

MC10H165FN

Part No MC10H165FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Input Priority Encoder | IC ENCODER 8INP PRIORITY 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Priority Encoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) -4.94V ~ -5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H165
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 725058-MC10H165FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H165FN CAD Model

Description

The MC10H165FN is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in digital applications. This ECL (Emitter Coupled Logic) device is designed to cater to the needs of high-speed computing and data processing systems where rapid and accurate signal transmission is paramount.

Key Features

  • Technology: The product is built on advanced ECL technology, ensuring fast switching times and high-frequency operation, making it ideal for the most demanding digital applications.
  • Logic Type: It is a 4-Bit Magnitude Comparator, capable of comparing two 4-bit binary, BCD, or other monotonic codes and providing outputs that indicate the magnitude relation of the binary numbers presented.
  • Voltage Supply: The MC10H165FN operates at a nominal voltage of -4.94V to -5.46V, typical of ECL-powered devices, offering a stable and noise-resistant power supply.
  • Operating Temperature: This device is designed to perform optimally within a wide temperature range of 0°C to +75°C, ensuring consistent performance in varied environmental conditions.
  • Packaging: It comes in a flat-pack, offering a compact and robust form factor that is suitable for dense circuit board layouts.
  • Speed: With propagation delays typically under 2.0ns, the MC10H165FN is engineered for applications requiring high-speed logic operations.

Applications

The MC10H165FN is versatile and can be utilized in a variety of applications, such as:

  • High-speed computing devices
  • Telecommunications equipment
  • Instrumentation and control systems
  • Automated test equipment
  • Data processing systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H165FN is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component meets stringent requirements for performance and longevity.

Conclusion

For designers and engineers looking for a reliable and high-speed logic comparator, the MC10H165FN from ON Semiconductor is an excellent choice. Its robust feature set, coupled with ON Semiconductor's reputation for quality, makes it a staple in the industry for complex digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess