EN
  • EN
  • DE

MC100LVE164FAG

Part No MC100LVE164FAG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V ECL 16:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVE
Packaging Tray
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1216830-MC100LVE164FAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVE164
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian MC100LVE164FAG CAD Model

Description

The ON Semiconductor MC100LVE164FAG is a high-performance, 2.5V ECL 8-Bit Serial/Parallel Converter designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is a part of ON Semiconductor's high-speed integrated circuit portfolio and offers a blend of speed, functionality, and power efficiency.

Key Features

  • High-Speed Operation: The MC100LVE164FAG is capable of operating at high clock frequencies, enabling rapid serial-to-parallel and parallel-to-serial data conversion.
  • Low Voltage ECL (Emitter Coupled Logic): With a 2.5V power supply requirement, this device provides the benefits of ECL technology, such as low noise and high-speed operation, while maintaining power efficiency.
  • Flexible Data Handling: It supports 8-bit wide parallel data input and output, allowing for efficient data handling in a variety of high-speed computing and data processing tasks.
  • Differential ECL Inputs and Outputs: The differential inputs and outputs ensure improved signal integrity and noise immunity, which are critical in high-speed signal environments.

Applications

The MC100LVE164FAG is suited for a range of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automated test equipment
  • High-speed computer interfaces

Technical Specifications

  • Supply Voltage (VCC): 2.5V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-Lead LQFP (Low Profile Quad Flat Package)

The MC100LVE164FAG is available in a compact 32-lead LQFP, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in extreme temperature environments, ranging from -40°C to +85°C.

With its combination of speed, precision, and power efficiency, the ON Semiconductor MC100LVE164FAG is an ideal choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess