EN
  • EN
  • DE

MC10H645FN

Part No MC10H645FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1:9 TTL Clock Driver | IC CLK BUFFER 2:9 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input TTL
Output TTL
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10H645
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1217340-MC10H645FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H645FN CAD Model

Description

The ON Semiconductor MC10H645FN is a versatile integrated circuit designed to bridge the gap between two fundamental digital logic families: Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL). This high-speed logic level translator is engineered to convert ECL level signals into TTL-compatible outputs, facilitating communication between devices operating at different voltage levels and signal standards.

The MC10H645FN is a part of ON Semiconductor's 10H series, which is renowned for its high-speed performance and reliability. The device features a differential ECL input stage and a TTL output stage, allowing it to seamlessly interface ECL-based systems with TTL-based components, such as microprocessors, digital signal processors, and memory chips.

With its fast propagation delay and minimal skew, the MC10H645FN is an excellent choice for critical applications requiring high-speed data transmission and precise timing, including telecommunications, computing, and high-speed networking. The device operates within a supply voltage range of -4.94V to -5.46V for ECL operation, and a 5V supply for TTL outputs, ensuring compatibility with standard power levels used in digital systems.

Key features of the MC10H645FN include:

  • Differential ECL inputs for noise immunity and improved signal integrity.
  • TTL outputs capable of driving 10 LS-TTL loads.
  • High-speed performance with propagation delays typically less than 2.0 ns.
  • Power-down capability on ECL inputs to minimize power consumption when not in use.
  • Available in a 28-lead PLCC package for easy integration into system designs.

The MC10H645FN is also characterized by ON Semiconductor's commitment to quality, ensuring that each device meets stringent standards for performance and reliability. This product is a testament to ON Semiconductor's expertise in providing solutions that bridge the technology gap between various logic families, enabling designers to create more flexible and efficient electronic systems.

Whether you are designing a sophisticated communication system or a high-speed computing platform, the ON Semiconductor MC10H645FN offers a reliable and efficient solution for translating ECL signals to TTL logic levels.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4688 $66.2816
15+ $7.7694 $116.5410
24+ $7.5266 $180.6384
32+ $7.2838 $233.0816
42+ $7.0410 $295.7220
55+ $6.3127 $347.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess