EN
  • EN
  • DE

MC14044BDR2G

Part No MC14044BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH R-S QUAD P/N 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022568-MC14044BDR2G
Family Name MC14044
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14044BDR2G CAD Model

Description

ON Semiconductor MC14044BDR2G Quad R-S Latches

The ON Semiconductor MC14044BDR2G is a high-performance integrated circuit that features four retriggerable/resettable latches, making it an essential component for a wide range of digital applications. This versatile chip is part of the MC14044 series and is designed to deliver reliable performance in various electronic systems, including industrial controls, data storage, and logic circuitry.

Key Features

  • Latch Type: The MC14044BDR2G offers four independent R-S (Reset-Set) latches, providing flexibility for circuit design and implementation.
  • Supply Voltage Range: This device operates over a broad supply voltage range from 3 V to 18 V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Output Drive Capability: The chip is capable of sourcing or sinking up to 6.8 mA at 18 V, which is suitable for driving LEDs, relays, or other peripherals directly.
  • Package Type: Enclosed in an SOIC-14 (Small Outline Integrated Circuit) package, the MC14044BDR2G is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: It is rated for operation within an industrial temperature range from -55°C to +125°C, ensuring stable performance under extreme conditions.

Applications

The MC14044BDR2G is ideal for a variety of applications, including:

  • Memory storage and retention circuits
  • Control systems
  • Power-on reset functionality
  • Signal buffering and isolation
  • Timing circuits

With its robust latch functionality, the MC14044BDR2G provides a reliable solution for maintaining state information, ensuring that critical data is preserved during power fluctuations or system resets. This chip is an excellent choice for designers looking for a dependable and flexible component to integrate into their digital systems.

ON Semiconductor's commitment to quality and innovation is reflected in the MC14044BDR2G, making it a preferred choice for engineers and professionals seeking high-performance electronic components.

You May Also Be Interested in

Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3936 $51.1680
310+ $0.3229 $100.0990
480+ $0.3128 $150.1440
665+ $0.3028 $201.3620
855+ $0.2927 $250.2585
1,145+ $0.2624 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,551 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess