EN
  • EN
  • DE

MC14050B

Part No MC14050B
Manufacturer ON Semiconductor
Description Hex Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217597-MC14050B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14050B CAD Model

Description

ON Semiconductor MC14050B Hex Buffer/Converter

The ON Semiconductor MC14050B is a versatile, high-performance device designed to meet a wide range of digital applications. This hex buffer/converter, part of the MC14000B series, is fabricated with high-quality silicon gate CMOS technology, ensuring robust performance and reliability. The MC14050B is well-suited for use as a buffer or converter between different logic levels, offering a convenient solution for interfacing TTL or NMOS outputs with High-Speed CMOS inputs.

The MC14050B contains six independent non-inverting buffer circuits in a single package, providing a high degree of integration and space efficiency for complex circuit designs. Each buffer has a separate input and output, allowing for flexible usage in various configurations. The device is capable of driving two standard TTL loads or any number of High-Speed CMOS loads, which is essential for designers looking to interface with multiple logic families.

Designed to operate over a wide voltage range from 3V to 18V, the MC14050B provides excellent operational flexibility. This allows the device to be used in systems that require low power consumption at 3V as well as those that need higher voltage levels for increased noise immunity. The device's low power consumption is a key advantage in battery-operated and power-sensitive applications.

The MC14050B also features high noise immunity, characteristic of CMOS devices, making it an ideal choice for noisy environments or applications where signal integrity is critical. Furthermore, the high sink and source capability of the device ensures that it can handle a wide range of current demands, providing designers with a reliable buffer/converter solution.

ON Semiconductor's commitment to quality means that the MC14050B is manufactured to the highest standards, ensuring consistent performance across the product range. With its combination of versatility, high performance, and reliability, the MC14050B is an excellent choice for designers looking to enhance their digital systems.

Whether you're designing consumer electronics, industrial control systems, or communication devices, the ON Semiconductor MC14050B hex buffer/converter is a component that can help you achieve a high level of functionality and efficiency in your digital applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess