EN
  • EN
  • DE

MC14060B

Part No MC14060B
Manufacturer ON Semiconductor
Description 14-Bit Binary Counter and Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217618-MC14060B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14060B CAD Model

Description

ON Semiconductor MC14060B Integrated Circuit

The ON Semiconductor MC14060B is a versatile and high-performance integrated circuit (IC) that belongs to the CMOS family of digital logic devices. This IC is a binary counter chip, which is widely used in various electronic applications requiring counting and timing operations. The MC14060B is designed to deliver reliability and efficiency, making it an ideal choice for designers and engineers working on consumer electronics, automotive, and industrial systems.

Key Features

  • 14-Stage Binary Counter: The MC14060B IC contains an in-built 14-stage binary counter, allowing for extensive counting sequences and suitable for a wide range of applications.
  • High-Voltage Operation: It can operate at a voltage range from 3V to 18V, providing flexibility in various power environments and compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: As part of the CMOS family, this IC exhibits low power consumption, which is crucial for battery-operated devices and energy-saving applications.
  • Static Operation: The device is capable of static operation, eliminating the need for external clocks or oscillating sources for certain applications.
  • Wide Operating Temperature Range: The MC14060B is designed to function over a broad temperature range, ensuring reliability across different environmental conditions.

Applications

The MC14060B is a versatile component that can be used in various applications such as:

  • Time delay generation
  • Frequency division
  • Counter design and implementation
  • Sequential timing
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC14060B IC is no exception. Manufactured with precision, this IC is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for professional electronic components.

For designers and engineers looking for a reliable and efficient binary counter, the ON Semiconductor MC14060B offers a perfect blend of performance, durability, and versatility. Its wide operating voltage range and low power consumption make it suitable for a plethora of applications, from simple timing solutions to complex industrial systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess