EN
  • EN
  • DE

MC14066BFR2

Part No MC14066BFR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPST, 4 FUNC PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14066
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883291-MC14066BFR2
Ultra Librarian 3D Model Ultra Librarian MC14066BFR2 CAD Model

Description

The ON Semiconductor MC14066BFR2 is a versatile and high-performance integrated circuit that offers the functionality of a quad analog switch as well as a multiplexer/demultiplexer. This IC is designed to deliver exceptional signal fidelity and switching efficiency in a wide range of electronic applications. It is ideally suited for use in analog signal routing, data acquisition systems, communication circuits, and any application where low ON resistance and low OFF leakage currents are critical.

Key Features

  • Quad Switch Configuration: The MC14066BFR2 contains four independent switches that can be used in various configurations such as four individual switches, dual double-pole, double-throw (DPDT) switches, or any combination thereof.
  • Low ON Resistance: The device features a low ON resistance, typically around 5Ω, which ensures minimal signal attenuation when the switch is closed.
  • High OFF Isolation: High OFF isolation prevents signal leakage between the switch and the load, maintaining the integrity of the signal in the OFF state.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low Power Consumption: The MC14066BFR2 is designed to consume minimal power, which is crucial for portable and low-power applications.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • Enhanced Durability: Built with ON Semiconductor's robust technology, the MC14066BFR2 offers a long operational lifespan and reliability.

Applications

The MC14066BFR2 is a highly adaptable component that can be integrated into a variety of electronic systems. Some of its common applications include:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio signal routing
  • Video signal routing
  • Communication systems
  • Sample and hold circuits
  • Function generators

With its combination of features, the MC14066BFR2 from ON Semiconductor is an essential building block for designers seeking to create sophisticated and efficient electronic systems. Its robust design and flexible operation make it a top choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess