EN
  • EN
  • DE

MC14106BD

Part No MC14106BD
Manufacturer ON Semiconductor
Description Hex Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217687-MC14106BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14106BD CAD Model

Description

The ON Semiconductor MC14106BD is a versatile and robust integrated circuit that serves as a hex Schmitt trigger. This component is designed to provide noise immunity and a stable output in the presence of slow input transition rates, making it an excellent choice for a wide range of digital and signal conditioning applications.

Key Features

  • High Noise Immunity: The inherent design of the Schmitt trigger provides superior noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Six Independent Triggers: This IC contains six independent Schmitt triggers, making it a cost-effective and space-saving solution for multiple signal processing needs.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical with respect to the supply voltage, which contributes to uniform switching characteristics.
  • Wide Supply Voltage Range: The MC14106BD operates over a broad supply voltage range of 3V to 18V, accommodating various system requirements.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes low power, which is ideal for battery-operated devices.
  • High-Speed Operation: It is capable of high-speed operation, making it suitable for fast digital circuits.

Applications

The MC14106BD is used in a multitude of applications where signal conditioning and processing are required. Common uses include:

  • Square wave and pulse generation
  • Wave shaping and noise filtering
  • Signal conversion and conditioning
  • Logic level conversion
  • High-speed digital circuits

Package and Quality

ON Semiconductor offers the MC14106BD in a compact SOIC-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). The device adheres to stringent quality standards, ensuring reliability and performance consistency for industrial, commercial, and consumer applications.

With its combination of features, the ON Semiconductor MC14106BD is an indispensable component for designers looking to enhance their digital electronic systems' performance and resilience to noise.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess