EN
  • EN
  • DE

MC14555BCPG

Part No MC14555BCPG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 1:4 16-DIP / Dual Binary to 1-of-4 Decoder/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Part Number Series 14555
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809830-MC14555BCPG
Ultra Librarian 3D Model Ultra Librarian MC14555BCPG CAD Model

Description

Product Overview: MC14555BCPG by ON Semiconductor

The MC14555BCPG is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. Designed to meet the demanding needs of complex digital systems, this IC is a Dual Binary to 1-of-4 Decoder/Demultiplexer, which plays a crucial role in various applications, including data routing, memory addressing, and signal decoding.

Key Features

  • Logic Type: The MC14555BCPG operates as a binary to 1-of-4 decoder/demultiplexer, providing the ability to convert binary inputs into one of four outputs, making it an essential component for signal distribution.
  • Supply Voltage Range: This device supports a wide supply voltage range from 3V to 18V, allowing it to be used in systems with various power requirements without the need for level shifting or voltage regulation.
  • Output Current: It is capable of sourcing or sinking up to 5.25 mA of current, which is sufficient for driving LEDs, TTL inputs, or other low-power devices directly.
  • Package: The MC14555BCPG comes in a PDIP-16 package, which is a through-hole component suitable for prototyping and permanent circuit installations on printed circuit boards.
  • Temperature Range: It can operate over an industrial temperature range from -55°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the MC14555BCPG makes it well-suited for a wide array of applications. It is commonly used in:

  • Data multiplexing
  • Signal decoding
  • Memory chip selection
  • Digital control of high-current devices
  • Function generators
  • Computer logic systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14555BCPG is manufactured under strict quality control standards, ensuring it meets the rigorous requirements for industrial and commercial use. Its robust design ensures long-term reliability, making it a trustworthy choice for designers and engineers looking for a durable and efficient decoding/demultiplexing solution.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess