EN
  • EN
  • DE

MC14557B

Part No MC14557B
Manufacturer ON Semiconductor
Description 1-to-64 Bit Variable Length Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217956-MC14557B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14557B CAD Model

Description

ON Semiconductor MC14557B Product Overview

The MC14557B is a versatile and high-performance CMOS shift register integrated circuit produced by ON Semiconductor. This device features a 4-bit serial-in/parallel-out shift register that allows for the conversion of serial input data to parallel output format. Designed to cater to the needs of a wide range of digital applications, the MC14557B is an essential component in digital communication, data processing, and control systems.

Key Features

  • 4-Bit Serial-In/Parallel-Out Configuration: The MC14557B is designed to handle 4 bits of data input serially and output them in parallel, making it suitable for interfacing with microprocessors and other digital systems.
  • Static Operation: The device maintains its state without the need for a clock, ensuring stability and reliability in static applications.
  • High-Voltage Tolerant: With a maximum operating voltage of 18V, the MC14557B can be used in systems that require higher voltage levels without compromising performance.
  • Low Power Consumption: The CMOS technology used in the MC14557B ensures low power dissipation, making it an energy-efficient choice for battery-operated devices.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range, making it suitable for industrial and automotive applications.
  • Compatibility: The MC14557B is compatible with standard CMOS, NMOS, and TTL logic levels, offering flexibility in system design.

Applications

The MC14557B is commonly used in digital systems that require serial to parallel data conversion. Its applications include:

  • Data communication systems
  • Microprocessor interfaces
  • Remote control receivers
  • Sequential control devices
  • Instrumentation and measurement equipment

With its robust design and ON Semiconductor's commitment to quality, the MC14557B is a reliable choice for designers and engineers looking to incorporate a high-performance shift register into their digital systems. Its compatibility with various logic levels and low power requirements make it a versatile component for a myriad of electronic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess