EN
  • EN
  • DE

MC14559BDWR2G

Part No MC14559BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Successive Approximation Register Single-Element 8-CH CMOS Automotive 16-Pin SOIC W T/R / IC REGISTER 8BIT APPROX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel package
Logic Type Register, Successive Approximation
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787715-MC14559BDWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC14559
Introduction Date August 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC14559BDWR2G CAD Model

Description

ON Semiconductor MC14559BDWR2G Product Description

The ON Semiconductor MC14559BDWR2G is a high-performance, versatile binary counter designed to meet a wide range of digital applications. This integrated circuit is part of ON Semiconductor's comprehensive portfolio of logic devices, known for their reliability and engineering excellence.

The MC14559BDWR2G is a cascaded 4-bit binary counter, which is an essential component for digital systems requiring counting functionality. It is capable of operating as a divide-by-n counter or as a modulo-16 binary counter, providing flexibility for various counting applications. Its high-speed operation enables it to function effectively in systems that require quick response times and accurate counting.

This device is manufactured using ON Semiconductor's advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation. The low power feature makes it an ideal choice for battery-operated devices and applications where energy efficiency is a priority.

Featuring a wide operating voltage range from 3V to 18V, the MC14559BDWR2G can be used in systems with different power requirements, making it suitable for both commercial-grade and industrial applications. Its robust design ensures that it can withstand the rigors of challenging environments while maintaining consistent performance.

The MC14559BDWR2G comes in a surface-mount SOIC-16 wide body package, which is conducive to automated assembly processes and is designed to optimize board space. The compact footprint of the device allows for a high-density mounting, which is beneficial for space-constrained applications.

ON Semiconductor provides comprehensive technical support for the MC14559BDWR2G, including detailed datasheets, application notes, and design resources. This support facilitates the integration of the device into various digital systems, ensuring designers can leverage its features effectively to create innovative solutions.

In summary, the MC14559BDWR2G binary counter from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate counting functionality into their digital systems. Its combination of low power consumption, high-speed operation, and flexible voltage range, packaged in a practical surface-mount design, makes it a valuable component for a broad range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6720 $50.7680
46+ $2.1924 $100.8504
71+ $2.1239 $150.7969
98+ $2.0554 $201.4292
126+ $1.9869 $250.3494
169+ $1.7813 $301.0397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess