EN
  • EN
  • DE

MC14584BDR

Part No MC14584BDR
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 739870-MC14584BDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14584BDR CAD Model

Description

ON Semiconductor MC14584BDR Hex Schmitt Trigger

The MC14584BDR from ON Semiconductor is a high-performance hex Schmitt trigger designed for use in a variety of digital and signal processing applications. This integrated circuit features six independent Schmitt triggers, each capable of transforming noisy input signals into clean, digital output signals. The device is part of ON Semiconductor's 4000 series CMOS logic ICs, known for their robustness and low power consumption.

Each Schmitt trigger in the MC14584BDR has a unique hysteresis characteristic, which is particularly useful for transforming slowly changing input signals into sharply defined jitter-free output signals. This makes the IC ideal for applications that require noise immunity or are subject to slow input signal rise and fall times, such as touch switches, frequency discriminators, and various types of signal conditioners.

The MC14584BDR operates over a wide voltage range from 3V to 18V, providing the flexibility to be used in systems with different logic levels and power supplies. This versatility, combined with its low power consumption, makes it suitable for battery-operated devices, portable electronics, and power-sensitive applications.

This device is offered in a compact SOIC-14 package, which is surface-mountable and suitable for high-density PCB layouts. The small footprint of the MC14584BDR helps designers to save valuable board space while still delivering the full functionality of six Schmitt triggers in a single IC.

ON Semiconductor's commitment to quality ensures that the MC14584BDR meets stringent reliability and performance standards. It is designed for a wide operating temperature range, making it suitable for industrial and automotive environments, as well as consumer electronics.

In summary, the MC14584BDR from ON Semiconductor is a versatile, reliable, and energy-efficient solution for digital signal processing needs. Its hex Schmitt trigger configuration, wide voltage range, and compact packaging make it an excellent choice for designers looking to enhance system performance while minimizing power consumption and saving space.

For further information and complete technical specifications, please refer to the official ON Semiconductor MC14584BDR datasheet.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess