EN
  • EN
  • DE

MC1458CP1

Part No MC1458CP1
Manufacturer ON Semiconductor
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217996-MC1458CP1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1458CP1 CAD Model

Description

ON Semiconductor MC1458CP1 Dual General-Purpose Operational Amplifier

The MC1458CP1 is a high-performance dual operational amplifier manufactured by ON Semiconductor. This integrated circuit is designed to offer a perfect balance of features that makes it suitable for a wide range of applications in the consumer, industrial, and scientific sectors. It is especially well-suited for applications requiring two operational amplifiers and where space is at a premium.

The MC1458CP1 features a dual op-amp configuration, which allows for excellent channel separation and provides the flexibility to be used in high-gain configurations or as two independent amplifiers. The device offers a high input impedance and low input bias and offset currents, which are crucial parameters for precision analog applications.

This operational amplifier operates over a wide range of power supply voltages, from ±3V to ±18V, making it incredibly versatile for different circuit designs. Additionally, it is characterized by its low power consumption, which is an essential attribute for portable and battery-operated devices.

The MC1458CP1 comes in a DIP-8 (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting, making it a good choice for prototyping as well as for mass production. Its standardized package ensures compatibility with a vast array of socket types and printed circuit board designs.

Key features of the MC1458CP1 include:

  • Short-circuit protection
  • Offset voltage null capability
  • High input impedance
  • Low input bias and offset currents
  • Wide power supply range
  • Low power consumption
  • Dual amplifier configuration for flexibility

Whether you're designing audio amplifiers, active filters, voltage followers, or any other circuit that requires a reliable and efficient operational amplifier, the MC1458CP1 from ON Semiconductor is an excellent choice that combines performance, versatility, and ease of integration.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0337 $62.0220
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6895 $348.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess