EN
  • EN
  • DE

MC33060ADG

Part No MC33060ADG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 022610-MC33060ADG
Ultra Librarian 3D Model Ultra Librarian MC33060ADG CAD Model

Description

ON Semiconductor MC33060ADG Overview

The MC33060ADG is a highly versatile and robust PWM (Pulse Width Modulation) controller integrated circuit produced by ON Semiconductor. It is designed to offer precise voltage regulation and is commonly used in switch-mode power supplies, DC-DC converters, and as a driver for power MOSFETs in various applications.

Key Features

  • Precision Voltage Reference: The device comes with a 2.5V precision voltage reference which is highly stable over a full range of operating temperatures and supply variations.
  • Frequency Oscillator: The MC33060ADG features an onboard oscillator with an adjustable frequency range, allowing designers to tailor the performance of their power supply to specific needs.
  • Pulse-by-Pulse Current Limiting: This protection feature ensures that the power supply remains within safe operating conditions by limiting the current in each pulse.
  • Automatic Feed Forward Compensation: It helps maintain output voltage stability despite variations in input voltage or load conditions.
  • Soft-Start Function: This feature allows for a gradual increase in the output voltage, which helps prevent abrupt changes that could lead to system stress or damage.
  • Thermal Shutdown: The IC includes a thermal shutdown mechanism to protect against overheating, which can enhance the longevity and reliability of the power supply.

Applications

The MC33060ADG is suitable for a wide range of applications due to its flexibility and comprehensive feature set. It is ideal for:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Power inverters
  • Battery chargers
  • LED drivers

Package and Quality

Encased in a SOIC-14 package, the MC33060ADG offers a compact footprint suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and this product is no exception, with manufacturing and testing processes that ensure reliability and performance.

Conclusion

The MC33060ADG from ON Semiconductor is a reliable and efficient solution for a variety of power management and control applications. Its precision, protection features, and flexible design make it an ideal choice for engineers looking to develop power supplies that require robust performance and versatility.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess