EN
  • EN
  • DE

MC33074ADG

Part No MC33074ADG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.5MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1073287-MC33074ADG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33074ADG CAD Model

Description

The MC33074ADG is a high-performance operational amplifier (op-amp) from ON Semiconductor, designed to deliver exceptional accuracy and stability for a wide range of applications. This op-amp features a quad-channel configuration, providing multiple amplifiers in a single package for space-saving and cost-effective solutions.

Key Features

  • Wide Supply Voltage Range: The MC33074ADG operates from a supply voltage range of 3V to 44V, accommodating a variety of power requirements for both single and split supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 4.5 MHz, this op-amp is capable of handling high-speed signal processing tasks, making it suitable for audio, filtering, and data acquisition systems.
  • Low Input Offset Voltage: The low input offset voltage minimizes errors in signal amplification, ensuring high-precision performance in critical applications such as instrumentation and control systems.
  • Low Total Harmonic Distortion (THD): This feature makes the MC33074ADG ideal for audio applications, as it preserves signal fidelity by reducing harmonic distortion.
  • Internal Frequency Compensation: The op-amp is internally frequency compensated, which simplifies the design process by eliminating the need for external components.

Applications

The MC33074ADG is versatile enough to be used in a variety of applications, including:

  • Audio Processing
  • Signal Conditioning
  • Active Filters
  • Analog to Digital Converters (ADCs)
  • Data Acquisition Systems
  • Instrumentation and Control Circuits

Product Specifications

Encased in a 14-pin SOIC package, the MC33074ADG is designed for surface mount technology (SMT) and is characterized by extended temperature ranges, making it reliable in various environmental conditions. The device also features a common-mode rejection ratio (CMRR) and a high open-loop gain, which are critical for precision applications.

Conclusion

With its robust feature set and flexible design capabilities, the ON Semiconductor MC33074ADG operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Its high integration level, coupled with ON Semiconductor's commitment to quality, ensures reliable and consistent operation for both industrial and consumer products.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7477 $59.8160
190+ $0.6135 $116.5650
295+ $0.5944 $175.3480
405+ $0.5752 $232.9560
520+ $0.5560 $289.1200
700+ $0.4985 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess