The MC33077D from ON Semiconductor is a high-performance dual operational amplifier that offers outstanding precision and electrical characteristics. This operational amplifier is designed for a wide range of applications, including professional audio equipment, active filters, and industrial process controls. It is particularly well-suited for applications requiring low noise, high output drive capability, and high unity gain bandwidth.
Key Features
- Low Total Harmonic Distortion: This device is specifically designed to operate at low distortion levels, making it ideal for audio applications and signal conditioning in high-fidelity systems.
- High Slew Rate: With a high slew rate, the MC33077D can handle rapid changes in input signals without distortion, ensuring signal fidelity in fast-response systems.
- Low Noise: The operational amplifier exhibits low voltage noise density, which is crucial for maintaining signal integrity in sensitive audio and instrumentation applications.
- Wide Bandwidth: The device offers a wide bandwidth, which is essential for applications that require the accurate reproduction of a broad range of frequencies.
- Dual Supply Operation: It can operate from dual power supplies, providing flexibility in various circuit configurations and ensuring stable performance across different supply voltages.
Applications
- Professional Audio Equipment
- Active Filters
- Signal Processing
- Industrial Process Controls
- Precision Instrumentation
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage Range
±3V to ±18V
Slew Rate
9V/μs (Typical)
Input Noise Voltage
4.5nV/√Hz (Typical at 1kHz)
Unity Gain Bandwidth
15MHz (Typical)
For precise and reliable performance in your critical audio and signal processing applications, choose the MC33077D dual operational amplifier from ON Semiconductor.